TE Connectivity D/c Fakra Smb Plgkitrg174.keyk Amp - Te Connectivity 1-638832-0

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
D/c Fakra Smb Plgkitrg174.keyk Amp - Te Connectivity - 87AJ9147 - Newark, An Avnet Company
Chicago, IL, United States
D/c Fakra Smb Plgkitrg174.keyk Amp - Te Connectivity
87AJ9147
D/c Fakra Smb Plgkitrg174.keyk Amp - Te Connectivity 87AJ9147
D/C FAKRA SMB PLGKITRG174.KEYK

D/C FAKRA SMB PLGKITRG174.KEYK

Supplier's Site
RF Connectors / Coaxial Connectors - 1-638832-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-638832-0
RF Connectors / Coaxial Connectors 1-638832-0
RF Connectors / Coaxial Connectors D/C FAKRA SMB PLGKITRG174 KEYK

RF Connectors / Coaxial Connectors D/C FAKRA SMB PLGKITRG174 KEYK

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-638832-0 87AJ9147 1-638832-0
Product Name D/c Fakra Smb Plgkitrg174.keyk Amp - Te Connectivity RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051110-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2826926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Right Angle
Frequency 1.000 GHz
View Details
Cable Connectors - NCD-MRB-086-1 - kTB Solutions
Specs
Connector Type SMB
Gender Male / Plug
Frequency 0.000 to 4.000 GHz
View Details