TE Connectivity ™ RF Connectors / Coaxial Connectors 1-638827-0

Description
RF Connectors / Coaxial Connectors SMB FAKRA INLINE JACK HOUSING
Datasheet
Description
RF Connectors / Coaxial Connectors SMB FAKRA INLINE JACK HOUSING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1-638827-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-638827-0
RF Connectors / Coaxial Connectors 1-638827-0
RF Connectors / Coaxial Connectors SMB FAKRA INLINE JACK HOUSING

RF Connectors / Coaxial Connectors SMB FAKRA INLINE JACK HOUSING

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1-638827-0
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1053181-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 2826929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Right Angle
Frequency 11.000 GHz
View Details