TE Connectivity In-Series Adapters 1-619520-0

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Vertical-Flanged Base w/Thread Configuration Features Connectivity Included : No Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : POM Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : TNC Sealable : No Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Vertical-Flanged Base w/Thread Configuration Features Connectivity Included : No Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : POM Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : TNC Sealable : No Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-619520-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-619520-0
In-Series Adapters 1-619520-0
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Vertical-Flanged Base w/Thread Configuration Features Connectivity Included : No Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : POM Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : TNC Sealable : No Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Shape : Vertical-Flanged Base w/Thread

Configuration Features


  • Connectivity Included : No
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : POM

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : TNC
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
Jack To Jack,adapter,bulkhead,tnc Amp - Te Connectivity - 41AJ1062 - Newark, An Avnet Company
Chicago, IL, United States
Jack To Jack,adapter,bulkhead,tnc Amp - Te Connectivity
41AJ1062
Jack To Jack,adapter,bulkhead,tnc Amp - Te Connectivity 41AJ1062
JACK TO JACK,ADAPTER,BULKHEA D,TNC

JACK TO JACK,ADAPTER,BULKHEAD,TNC

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-619520-0 41AJ1062
Product Name In-Series Adapters Jack To Jack,adapter,bulkhead,tnc Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers