TE Connectivity cable ties 1-604772-0

Description
CABLE TIE, 8 L, BLACK, 100PK
Request a Quote
Description
CABLE TIE, 8 L, BLACK, 100PK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - 1-604772-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
1-604772-0
cable ties 1-604772-0
CABLE TIE, 8 L, BLACK, 100PK

CABLE TIE, 8 L, BLACK, 100PK

Buy Now
cable ties - 1-604772-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
1-604772-0
cable ties 1-604772-0
AMP-TY CABLE TIES

AMP-TY CABLE TIES

Buy Now
Swedesboro, NJ, United States
cable ties
1-604772-0
cable ties 1-604772-0
cable ties

cable ties

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 1-604772-0
Product Name cable ties
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KVI-CP-3-WS-WD-0,5 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - Q111-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers