TE Connectivity Terminal Blocks - Barrier Blocks 1-604152-1

Description
CONN BARRIER STRIP 1CIRCUIT
Request a Quote Datasheet
Description
CONN BARRIER STRIP 1CIRCUIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A0131-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A0131-ND
Terminal Blocks - Barrier Blocks A0131-ND
CONN BARRIER STRIP 1CIRCUIT

CONN BARRIER STRIP 1CIRCUIT

Buy Now Datasheet
Terminal Block, Barrier, 22-10Awg; No. Of Rows Amp Te Connectivity - 98F4821 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 22-10Awg; No. Of Rows Amp Te Connectivity
98F4821
Terminal Block, Barrier, 22-10Awg; No. Of Rows Amp Te Connectivity 98F4821
TERMINAL BLOCK, BARRIER, 22-10AWG; No. of Rows:-; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.53mm; Rated Current:-; Rated Voltage:-; Product Range:-; Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 22-10AWG; No. of Rows:-; No. of Positions:1Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.53mm; Rated Current:-; Rated Voltage:-; Product Range:-; Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number A0131-ND 98F4821
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 22-10Awg; No. Of Rows Amp Te Connectivity
Mounting Options Terminal Strip; Channel, Track
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437654-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-18D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Through terminal block - 2002-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers