TE Connectivity Terminal Block, Barrier, 22-14Awg; No. Of Rows Amp Te Connectivity 1-604102-1

Description
TERMINAL BLOCK, BARRIER, 22-14AWG; No. of Rows:2 Row; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.53mm; Rated Current:-; Rated Voltage:-; Product Range:-; Colour:Blue; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 22-14AWG; No. of Rows:2 Row; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.53mm; Rated Current:-; Rated Voltage:-; Product Range:-; Colour:Blue; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 22-14Awg; No. Of Rows Amp Te Connectivity - 82F9833 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 22-14Awg; No. Of Rows Amp Te Connectivity
82F9833
Terminal Block, Barrier, 22-14Awg; No. Of Rows Amp Te Connectivity 82F9833
TERMINAL BLOCK, BARRIER, 22-14AWG; No. of Rows:2 Row; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.53mm; Rated Current:-; Rated Voltage:-; Product Range:-; Colour:Blue; Contact Material:BrassRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 22-14AWG; No. of Rows:2 Row; No. of Positions:1Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:9.53mm; Rated Current:-; Rated Voltage:-; Product Range:-; Colour:Blue; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block; Flexi-Block Dual Barrier; Flat; 0.375 in.; Barrier Strip; 2; - 70088204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; Flexi-Block Dual Barrier; Flat; 0.375 in.; Barrier Strip; 2;
70088204
Terminal Block; Flexi-Block Dual Barrier; Flat; 0.375 in.; Barrier Strip; 2; 70088204
Terminal Block; Flexi-Block Dual Barrier; Flat; 0.375 in.; Barrier Strip; 2;

Terminal Block; Flexi-Block Dual Barrier; Flat; 0.375 in.; Barrier Strip; 2;

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 82F9833 70088204
Product Name Terminal Block, Barrier, 22-14Awg; No. Of Rows Amp Te Connectivity Terminal Block; Flexi-Block Dual Barrier; Flat; 0.375 in.; Barrier Strip; 2;
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.213 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Sensor supply terminal block - 2000-5477/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details