TE Connectivity Terminal Junction Systems - 1-591621-0 1-591621-0

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 125574-1-591621-0 Type: Rail Module Capacity: 10 Categories: Connectors, Interconnects Status: Active Dimension: 5.291" L (134.39mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 125574-1-591621-0 Type: Rail Module Capacity: 10 Categories: Connectors, Interconnects Status: Active Dimension: 5.291" L (134.39mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Junction Systems - 1-591621-0 - 125574-1-591621-0 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Junction Systems - 1-591621-0
125574-1-591621-0
Terminal Junction Systems - 1-591621-0 125574-1-591621-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 125574-1-591621-0 Type: Rail Module Capacity: 10 Categories: Connectors, Interconnects Status: Active Dimension: 5.291" L (134.39mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 125574-1-591621-0
Type: Rail
Module Capacity: 10
Categories: Connectors, Interconnects
Status: Active
Dimension: 5.291" L (134.39mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rail,fixed,f/t Light Weight Rohs Compliant Amp - Te Connectivity - 10H1363 - Newark, An Avnet Company
Chicago, IL, United States
Rail,fixed,f/t Light Weight Rohs Compliant Amp - Te Connectivity
10H1363
Rail,fixed,f/t Light Weight Rohs Compliant Amp - Te Connectivity 10H1363
RAIL,FIXED,F/T LIGHT WEIGHT ROHS COMPLIANT: YES

RAIL,FIXED,F/T LIGHT WEIGHT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 125574-1-591621-0 10H1363
Product Name Terminal Junction Systems - 1-591621-0 Rail,fixed,f/t Light Weight Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details