TE Connectivity Two-Piece Edge Connectors 1-582843-8

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Blade Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.86 MM  [.152 INCH ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Blade Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.86 MM  [.152 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 1-582843-8 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
1-582843-8
Two-Piece Edge Connectors 1-582843-8
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Blade Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.86 MM  [.152 INCH ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 47
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Blade

Dimensions


  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • PCB Mount Retention Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly

Termination Features


  • Termination Post & Tail Length : 3.86 MM  [.152 INCH ]
Buy Now
47 Amp Blade Hdr Assy/mil Amp - Te Connectivity - 10H1282 - Newark, An Avnet Company
Chicago, IL, United States
47 Amp Blade Hdr Assy/mil Amp - Te Connectivity
10H1282
47 Amp Blade Hdr Assy/mil Amp - Te Connectivity 10H1282
47 AMP BLADE HDR ASSY/MIL

47 AMP BLADE HDR ASSY/MIL

Supplier's Site
47 Amp Blade Hdr Assy/mil Amp - Te Connectivity - 41AJ1054 - Newark, An Avnet Company
Chicago, IL, United States
47 Amp Blade Hdr Assy/mil Amp - Te Connectivity
41AJ1054
47 Amp Blade Hdr Assy/mil Amp - Te Connectivity 41AJ1054
47 AMP BLADE HDR ASSY/MIL

47 AMP BLADE HDR ASSY/MIL

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-582843-8 10H1282
Product Name Two-Piece Edge Connectors 47 Amp Blade Hdr Assy/mil Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products