TE ConnectivityTwo-Piece Edge Connectors1-582843-3
Description
Body Features Primary Product Color : Green
Configuration Features Number of Positions : 47 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Type : Blade
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Diallyl Phthalate
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly
Termination Features Termination Post & Tail Length : 3.05 MM [.12 INCH ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Green
Configuration Features Number of Positions : 47 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Type : Blade
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Diallyl Phthalate
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly
Termination Features Termination Post & Tail Length : 3.05 MM [.12 INCH ]
Body Features Primary Product Color : Green
Configuration Features Number of Positions : 47 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Type : Blade
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Diallyl Phthalate
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly
Termination Features Termination Post & Tail Length : 3.05 MM [.12 INCH ]
Body Features
Primary Product Color : Green
Configuration Features
Number of Positions : 47
PCB Mount Orientation : Right Angle
Contact Features
Contact Base Material : Brass Alloy
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Contact Type : Blade
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : Diallyl Phthalate
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Termination Features
Termination Post & Tail Length : 3.05 MM [.12 INCH ]