TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-582156-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Length : 10.4 MM  [.409 INCH ] Product Width : 2.92 MM  [.115 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 3000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Length : 10.4 MM  [.409 INCH ] Product Width : 2.92 MM  [.115 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 3000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-582156-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-582156-9
Connector Hardware, Mounts, Locks & Retainers 1-582156-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Length : 10.4 MM  [.409 INCH ] Product Width : 2.92 MM  [.115 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 3000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Product Length : 10.4 MM  [.409 INCH ]
  • Product Width : 2.92 MM  [.115 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 3000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying
Buy Now
Headers & Wire Housings - 1-582156-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-582156-9
Headers & Wire Housings 1-582156-9
A/BLADE KEYING PLUG

A/BLADE KEYING PLUG

Buy Now
A/blade Keying Plug Rohs Compliant Amp - Te Connectivity - 10H1241 - Newark, An Avnet Company
Chicago, IL, United States
A/blade Keying Plug Rohs Compliant Amp - Te Connectivity
10H1241
A/blade Keying Plug Rohs Compliant Amp - Te Connectivity 10H1241
A/BLADE KEYING PLUG ROHS COMPLIANT: YES

A/BLADE KEYING PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-582156-9 1-582156-9 10H1241
Product Name Connector Hardware, Mounts, Locks & Retainers Headers & Wire Housings A/blade Keying Plug Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details