TE Connectivity D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 1-5747871-6.

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity - 30AC2796 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
30AC2796
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 30AC2796
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2796
Product Name D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers