TE Connectivity Ribbon & Flat Cable 1-57131-0

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Insulation Material : PVC Jacket Color : Gray Jacket Material : PVC Configuration Features Number of Conductors : 50 Number of Strands : 7 Dimensions Cable Insulation Height : .69 MM  [.027 INCH ] Cable Insulation Width : 31.75 MM  [1.25 INCH ] Length : 152.4 M  [500 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 75.46 PFM  [28 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 66 Propagation Delay : 1.55 ns/ft Voltage Rating (V) : 150 Housing Features Centerline : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.5 Cross Talk (Near End) (PCT) : 2.8 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Insulation Material : PVC Jacket Color : Gray Jacket Material : PVC Configuration Features Number of Conductors : 50 Number of Strands : 7 Dimensions Cable Insulation Height : .69 MM  [.027 INCH ] Cable Insulation Width : 31.75 MM  [1.25 INCH ] Length : 152.4 M  [500 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 75.46 PFM  [28 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 66 Propagation Delay : 1.55 ns/ft Voltage Rating (V) : 150 Housing Features Centerline : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.5 Cross Talk (Near End) (PCT) : 2.8 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-57131-0 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-57131-0
Ribbon & Flat Cable 1-57131-0
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Insulation Material : PVC Jacket Color : Gray Jacket Material : PVC Configuration Features Number of Conductors : 50 Number of Strands : 7 Dimensions Cable Insulation Height : .69 MM  [.027 INCH ] Cable Insulation Width : 31.75 MM  [1.25 INCH ] Length : 152.4 M  [500 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 75.46 PFM  [28 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 66 Propagation Delay : 1.55 ns/ft Voltage Rating (V) : 150 Housing Features Centerline : .64 MM  [.025 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4.5 Cross Talk (Near End) (PCT) : 2.8 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Insulation Material : PVC
  • Jacket Color : Gray
  • Jacket Material : PVC

Configuration Features


  • Number of Conductors : 50
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .69 MM  [.027 INCH ]
  • Cable Insulation Width : 31.75 MM  [1.25 INCH ]
  • Length : 152.4 M  [500 FT ]
  • Strand Size (AWG) : 38
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 75.46 PFM  [28 PFF ]
  • Current Rating (AMP) : 1.5
  • Impedance (OHM) : 66
  • Propagation Delay : 1.55 ns/ft
  • Voltage Rating (V) : 150

Housing Features


  • Centerline : .64 MM  [.025 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL Listing : AWM Style 2678

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [500 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 4.5
  • Cross Talk (Near End) (PCT) : 2.8

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1-57131-0
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483358-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
6 suppliers
High Speed I/O Cable Assemblies - 2205063-1 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.2461 ft (0.7500 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
Ribbon & Flat Cable - 1-57746-0 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details