TE Connectivity IDC D-Sub Connectors 1-558693-1

Description
Body Features Color : Red Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Diameter (Max) (INCH) : .75 Accepts Wire Insulation Diameter Range (MM) : 1.14 Cable Insulation Diameter Range (MM) : 1.14 Insulation Diameter (Max) (MM) : 1.14 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Red Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Female Screwlocks, 4-40 UNC Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Protective Cover : Without Sealable : No Slot Type Letter Code : A Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Red Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Diameter (Max) (INCH) : .75 Accepts Wire Insulation Diameter Range (MM) : 1.14 Cable Insulation Diameter Range (MM) : 1.14 Insulation Diameter (Max) (MM) : 1.14 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Red Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Female Screwlocks, 4-40 UNC Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Protective Cover : Without Sealable : No Slot Type Letter Code : A Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 1-558693-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
1-558693-1
IDC D-Sub Connectors 1-558693-1
Body Features Color : Red Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Diameter (Max) (INCH) : .75 Accepts Wire Insulation Diameter Range (MM) : 1.14 Cable Insulation Diameter Range (MM) : 1.14 Insulation Diameter (Max) (MM) : 1.14 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Red Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Female Screwlocks, 4-40 UNC Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Protective Cover : Without Sealable : No Slot Type Letter Code : A Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold, Gold Flash
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Accepts Cable Diameter (Max) (INCH) : .75
  • Accepts Wire Insulation Diameter Range (MM) : 1.14
  • Cable Insulation Diameter Range (MM) : 1.14
  • Insulation Diameter (Max) (MM) : 1.14
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Color : Red
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Female Screwlocks, 4-40 UNC
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Classification : IDC
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Product Category : Connectors
  • Profile : Standard
  • Protective Cover : Without
  • Sealable : No
  • Slot Type Letter Code : A

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A24365-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24365-ND
Centronics Connectors A24365-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 33B3631 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
33B3631
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 33B3631
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:Champ System 5 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:Champ System 5 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-558693-1 A24365-ND 33B3631
Product Name IDC D-Sub Connectors Centronics Connectors Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector Centronics Connector Micro Connector and Nano Connector
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable Mount
Current Rating 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1-1337567-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
D-Shaped Connectors - 4-2232346-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Geometry Straight; 180
Termination Solder
View Details
4 suppliers