"48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
48 MODII HORZ DR CE EESS .100
CONN RCPT 48POS 0.1 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-5535512-5-ND | 17R0797 | 1-5535512-5 |
| Product Name | Headers, Receptacles, Female Sockets | 48 Modii Horz Dr Ce Eess .100 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |