TE Connectivity Modular Connectors / Ethernet Connectors 1-5532431-1

Description
ASSY,RECPT,R.ANGLE,H DI,LEAD-FR
Request a Quote Datasheet
Description
ASSY,RECPT,R.ANGLE,H DI,LEAD-FR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 1-5532431-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-5532431-1
Modular Connectors / Ethernet Connectors 1-5532431-1
ASSY,RECPT,R.ANGLE,H DI,LEAD-FR

ASSY,RECPT,R.ANGLE,HDI,LEAD-FR

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-5532431-1
Modular Connectors / Ethernet Connectors 1-5532431-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-1-5532431-1
Electronic Connector 407-1-5532431-1
210 Pos Receptacle, Right Angle, 2.54mm Pitch, Gold/Tin Product overview: 1-5532431-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1-5532431-1 can be used for catalog matching and distributor lookup.

210 Pos Receptacle, Right Angle, 2.54mm Pitch, Gold/Tin Product overview: 1-5532431-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1-5532431-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Rohs Compliant Amp - Te Connectivity - 42K6531 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Rohs Compliant Amp - Te Connectivity
42K6531
Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Rohs Compliant Amp - Te Connectivity 42K6531
ASSY,RECPT,R.ANGLE,H DI,LEAD-FREE,3ROW,W/ ROHS COMPLIANT: YES

ASSY,RECPT,R.ANGLE,HDI,LEAD-FREE,3ROW,W/ ROHS COMPLIANT: YES

Supplier's Site
Specialized - 1-5532431-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1-5532431-1
Specialized 1-5532431-1
CONN RCPT HD 210POS PCB

CONN RCPT HD 210POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1-5532431-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1-5532431-1
Backplane Connectors - Specialized 1-5532431-1
CONN RCPT HD 210POS PCB

CONN RCPT HD 210POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5532431-1 407-1-5532431-1 42K6531 1-5532431-1 1-5532431-1
Product Name Modular Connectors / Ethernet Connectors Electronic Connector Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Rohs Compliant Amp - Te Connectivity Specialized Backplane Connectors - Specialized
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers