TE Connectivity Card Edge Connectors 1-5530843-8

Description
CONN SEC II 30 POS 100C/L
Request a Quote Datasheet
Description
CONN SEC II 30 POS 100C/L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 1-5530843-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-5530843-8
Card Edge Connectors 1-5530843-8
CONN SEC II 30 POS 100C/L

CONN SEC II 30 POS 100C/L

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-5530843-8
Card Edge Connectors 1-5530843-8
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - 1-5530843-8-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
1-5530843-8-ND
Edgeboard Connectors 1-5530843-8-ND
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 60 Pos, Th; Card Edge Connector Type Amp - Te Connectivity - 96X9423 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60 Pos, Th; Card Edge Connector Type Amp - Te Connectivity
96X9423
Card Edge Conn, Dual Side, 60 Pos, Th; Card Edge Connector Type Amp - Te Connectivity 96X9423
CARD EDGE CONN, DUAL SIDE, 60 POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60 POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-5530843-8 1-5530843-8-ND 96X9423
Product Name Card Edge Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 60 Pos, Th; Card Edge Connector Type Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10401200A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details