"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
86 Pos 2.54mm Pitch Board-to-Board Header, Straight, Through Hole, 400V Product overview: 1-5530843-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 400V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-5530843-0 can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A144213-ND | 1-5530843-0 | 303-1-5530843-0 | 17R0752 |
| Product Name | Edgeboard Connectors | Card Edge Connectors | Through-Hole 400V Electronic Connector | Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 86 # |