50 Pos 2.54mm Pitch Board-to-Board Header, Female, Straight, 3A Product overview: 1-5530841-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-5530841-1 can be used for catalog matching and distributor lookup.
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Win Source Part Number: 1352083-1-5530841-1
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Series: Standard Edge II
Number of Positions: 100
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 54
Card Type: Non Specified - Dual Edge
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 5530841
CONN SEC II 50 POS 100C/L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-1-5530841-1 | A112391-ND | 1-5530841-1 | 1352083-1-5530841-1 | 17R0751 |
| Product Name | 3A Electronic Connector | Edgeboard Connectors | Card Edge Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Conn Sec Ii 50 Pos 100C/l Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | |||
| Termination | Solder | Solder | |||
| Mounting | Through Hole | Through Hole |