TE Connectivity Wire-Board Connector, Header, 60 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 1-5499206-1.

Description
WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 60 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC6485 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 60 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
28AC6485
Wire-Board Connector, Header, 60 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 28AC6485
WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6485
Product Name Wire-Board Connector, Header, 60 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V08F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers