TE Connectivity Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 1-5499206-0.

Description
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC6484 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
28AC6484
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 28AC6484
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6484
Product Name Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Contacts - 1377G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers