TE Connectivity ™ Punches & Dies 1-539793-0

Description
Punches & Dies CRIMP DIE SET HV 25MM
Description
Punches & Dies CRIMP DIE SET HV 25MM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
1-539793-0
Punches & Dies 1-539793-0
Punches & Dies CRIMP DIE SET HV 25MM

Punches & Dies CRIMP DIE SET HV 25MM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 1-539793-0
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 302857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2362 inch (6 mm)
Overall Length 3.74 inch (95 mm)
View Details
DRIFT PUNCH - J963/4S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.3750 inch (9.52 mm)
Shank Diameter 0.7500 inch (19.05 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-12 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.0625 inch (1.59 mm)
View Details