TE Connectivity Contact, Pcb, Pin, Single, Solder; Product Range Amp - Te Connectivity 1-5380758-1.

Description
CONTACT, PCB, PIN, SINGLE, SOLDER; PRODUCT RANGE:-; CONNECTOR TYPE:PCB SOCKET; NO. OF CONTACTS:1CONTACTS; PITCH SPACING:-; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES
Description
CONTACT, PCB, PIN, SINGLE, SOLDER; PRODUCT RANGE:-; CONNECTOR TYPE:PCB SOCKET; NO. OF CONTACTS:1CONTACTS; PITCH SPACING:-; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pcb, Pin, Single, Solder; Product Range Amp - Te Connectivity - 30AC2788 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pcb, Pin, Single, Solder; Product Range Amp - Te Connectivity
30AC2788
Contact, Pcb, Pin, Single, Solder; Product Range Amp - Te Connectivity 30AC2788
CONTACT, PCB, PIN, SINGLE, SOLDER; PRODUCT RANGE:-; CONNECTOR TYPE:PCB SOCKET; NO. OF CONTACTS:1CONTACTS; PITCH SPACING:-; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

CONTACT, PCB, PIN, SINGLE, SOLDER; PRODUCT RANGE:-; CONNECTOR TYPE:PCB SOCKET; NO. OF CONTACTS:1CONTACTS; PITCH SPACING:-; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2788
Product Name Contact, Pcb, Pin, Single, Solder; Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details