Power Signal Contact, Crimp, 4A, 16-20AWG, Tin Plated Copper Product overview: 1-5380758-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-5380758-0 can be used for catalog matching and distributor lookup.
"Pin Receptacle Connector 0.036"" ~ 0.054"" (0.91mm ~ 1.37mm) No Tail Solder"
SOCKET, 6.65MM, 20-16 AWG; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
CONN PIN RCPT .036-.054 SOLDER
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-5380758-0 | 332-1-5380758-0 | A32364-ND | 96X9312 | 1-5380758-0 |
| Product Name | IC & Component Sockets | 4A Electronic Connector | PC Pin Receptacles, Socket Connectors | Socket, 6.65Mm, 20-16 Awg; No. Of Contacts Amp - Te Connectivity | PC Pin Receptacles, Socket Connectors |
| Termination | Press-Fit | Solder |