TE Connectivity Eurocard Connectors 1-536437-1

Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Make First / Break Last Contacts Loaded : Row B - None, Rows A, C - 1, 32 Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Make First / Break Last Contacts Loaded : Row B - None, Rows A, C - 1, 32 Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 1-536437-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
1-536437-1
Eurocard Connectors 1-536437-1
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Make First / Break Last Contacts Loaded : Row B - None, Rows A, C - 1, 32 Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Ears
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Make First / Break Last Contacts Loaded : Row B - None, Rows A, C - 1, 32
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 1-536437-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
1-536437-1
Pin & Socket Connectors 1-536437-1
096 EURO TYPE C PIN MFBL ASSY

096 EURO TYPE C PIN MFBL ASSY

Buy Now
Backplane Connectors - DIN 41612 - 1-536437-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
1-536437-1
Backplane Connectors - DIN 41612 1-536437-1
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
096 Euro Type C Pin Mfbl Assy Rohs Compliant Amp - Te Connectivity - 33B3621 - Newark, An Avnet Company
Chicago, IL, United States
096 Euro Type C Pin Mfbl Assy Rohs Compliant Amp - Te Connectivity
33B3621
096 Euro Type C Pin Mfbl Assy Rohs Compliant Amp - Te Connectivity 33B3621
096 EURO TYPE C PIN MFBL ASSY ROHS COMPLIANT: NO

096 EURO TYPE C PIN MFBL ASSY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-536437-1 1-536437-1 1-536437-1 33B3621
Product Name Eurocard Connectors Pin & Socket Connectors Backplane Connectors - DIN 41612 096 Euro Type C Pin Mfbl Assy Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 234065-E - TE Connectivity
Specs
Connector Type PC Card Connector
View Details
2 suppliers
Headers, Male Pins - A114725-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers