"34 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
34 MODIV VRT DR CE 100/130 ROHS COMPLIANT: NO
34 MODIV VRT DR CE 100/130
CONN RCPT 34POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-535542-7-ND | 10H0936 | 1-535542-7 |
| Product Name | Headers, Receptacles, Female Sockets | 34 Modiv Vrt Dr Ce 100/130 Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps |