TE Connectivity Headers, Receptacles, Female Sockets 1-535541-8

Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A26483-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A26483-ND
Headers, Receptacles, Female Sockets A26483-ND
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 20Way, 1Row; Connector Systems Amp - Te Connectivity - 95F1767 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 20Way, 1Row; Connector Systems Amp - Te Connectivity
95F1767
Board-Board Connector Receptacle, 20Way, 1Row; Connector Systems Amp - Te Connectivity 95F1767
BOARD-BOARD CONNECTOR RECEPTACLE, 20WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 20WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site
20 Modiv Vrt Sr Ce 100/115 Amp - Te Connectivity - 41AJ0984 - Newark, An Avnet Company
Chicago, IL, United States
20 Modiv Vrt Sr Ce 100/115 Amp - Te Connectivity
41AJ0984
20 Modiv Vrt Sr Ce 100/115 Amp - Te Connectivity 41AJ0984
20 MODIV VRT SR CE 100/115

20 MODIV VRT SR CE 100/115

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A26483-ND 95F1767 41AJ0984
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 20Way, 1Row; Connector Systems Amp - Te Connectivity 20 Modiv Vrt Sr Ce 100/115 Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details