"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
BOARD-BOARD CONNECTOR RECEPTACLE, 18WAY, 1ROW; Connector Type:Board to Board; Connector Type:Board-to-Board;
18 MODIV VRT SR CE 100/115
CONN RCPT 18POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26482-ND | 10H0929 | 41AJ0983 | 1-535541-6 |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 18Way, 1Row; Connector Type Amp - Te Connectivity | 18 Modiv Vrt Sr Ce 100/115 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 2.0 amps | 2.0 amps |