TE Connectivity Headers, Receptacles, Female Sockets 1-535512-8

Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A26436-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A26436-ND
Headers, Receptacles, Female Sockets A26436-ND
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amp - Te Connectivity - 97F8699 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amp - Te Connectivity
97F8699
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amp - Te Connectivity 97F8699
BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A26436-ND 97F8699
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data