TE Connectivity USB Connectors 1-5353583-4

Description
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Tail Length : 1.85 MM  [.073 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Locating Posts : With Locking Feature : With PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape, Box & Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Component Type : M2 Threaded Hole Grounding Options : Panel Ground LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Tail Length : 1.85 MM  [.073 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Locating Posts : With Locking Feature : With PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape, Box & Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Component Type : M2 Threaded Hole Grounding Options : Panel Ground LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1-5353583-4 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1-5353583-4
USB Connectors 1-5353583-4
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Tail Length : 1.85 MM  [.073 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Locating Posts : With Locking Feature : With PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : SMT Hold-Down Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape, Box & Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Component Type : M2 Threaded Hole Grounding Options : Panel Ground LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Offset (MM) : 4
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4
  • Panel Ground Location : Right/Left

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]
  • Tail Length : 1.85 MM  [.073 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Industry Standard : USB 2.0
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Locating Posts : With
  • Locking Feature : With
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top
  • PCB Mount Retention Type : SMT Hold-Down
  • Panel Mount Feature Type : Flange

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape, Box & Tray
  • Packaging Quantity : 55

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Panel, Cable-to-Board
  • Ground Component Type : M2 Threaded Hole
  • Grounding Options : Panel Ground
  • LED : Without
  • Product Type : Connector
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 1-5353583-4-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
1-5353583-4-ND
USB, DVI, HDMI Connector Assemblies 1-5353583-4-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
1-5353583-4
USB Connectors 1-5353583-4
USB Connectors USB CONN R/A SMT RCPT ASSY Y 4P

USB Connectors USB CONN R/A SMT RCPT ASSY Y 4P

Buy Now Datasheet
Usb Conn R/a Smt Rec Ass'y 4P Amp - Te Connectivity - 17R0707 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn R/a Smt Rec Ass'y 4P Amp - Te Connectivity
17R0707
Usb Conn R/a Smt Rec Ass'y 4P Amp - Te Connectivity 17R0707
USB CONN R/A SMT REC ASS'Y 4P

USB CONN R/A SMT REC ASS'Y 4P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-5353583-4 1-5353583-4-ND 1-5353583-4 17R0707
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors Usb Conn R/a Smt Rec Ass'y 4P Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB
Termination Surface Mount
Mounting Panel Mount, Board Mount Panel Mount, Surface Mount, Right Angle
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2173157-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
9 suppliers
Headers, Male Pins - A28493-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
USB, DVI, HDMI Connector Assemblies - A108851TR-ND - DigiKey
Specs
Category USB
Gender Female / Jack
Mounting Surface Mount, Right Angle
View Details
Ribbon Cable Connectors - 103308-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers