TE Connectivity Electronic Connector 1-5353188-0

Description
140 Pos 0.6mm Pitch SMT Header, 2 Rows, Gold/Tin, 8mm H Product overview: 1-5353188-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5353188-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
140 Pos 0.6mm Pitch SMT Header, 2 Rows, Gold/Tin, 8mm H Product overview: 1-5353188-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5353188-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-1-5353188-0
Electronic Connector 316-1-5353188-0
140 Pos 0.6mm Pitch SMT Header, 2 Rows, Gold/Tin, 8mm H Product overview: 1-5353188-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5353188-0 can be used for catalog matching and distributor lookup.

140 Pos 0.6mm Pitch SMT Header, 2 Rows, Gold/Tin, 8mm H Product overview: 1-5353188-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5353188-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 1-5353188-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5353188-0
Board to Board & Mezzanine Connectors 1-5353188-0
.6FHP08H,140,S,GIG,0 8/Sn,TR,NSYes

.6FHP08H,140,S,GIG,08/Sn,TR,NSYes

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5353188-0
Board to Board & Mezzanine Connectors 1-5353188-0
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 1-5353188-0 - 847664-1-5353188-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-5353188-0
847664-1-5353188-0
Rectangular Connectors - 1-5353188-0 847664-1-5353188-0
Manufacturer: TE Connectivity Win Source Part Number: 847664-1-5353188-0 Series: Free Height (FH) GIGA Features: Position Connector Package: Reel - TR Family Name: 5353188 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A116197CT, -1-5353188-0-SI, A116197TR, 1-5353188-0-ND, 2266-1-5353188-0

Manufacturer: TE Connectivity
Win Source Part Number: 847664-1-5353188-0
Series: Free Height (FH) GIGA
Features: Position Connector
Package: Reel - TR
Family Name: 5353188
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A116197CT, -1-5353188-0-SI, A116197TR, 1-5353188-0-ND, 2266-1-5353188-0

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A116197TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A116197TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A116197TR-ND
140 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

140 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-5353188-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-5353188-0
CONN PLUG 140POS SMD GOLD

CONN PLUG 140POS SMD GOLD

Supplier's Site
.6Fhp08H,140,s,gig,08/sn,tr,nsyes Te Connectivity - 21R3424 - Newark, An Avnet Company
Chicago, IL, United States
.6Fhp08H,140,s,gig,08/sn,tr,nsyes Te Connectivity
21R3424
.6Fhp08H,140,s,gig,08/sn,tr,nsyes Te Connectivity 21R3424
.6FHP08H,140,S,GIG,0 8/SN,TR,NSYES

.6FHP08H,140,S,GIG,08/SN,TR,NSYES

Supplier's Site
.6Fhp08H,140,s,gig,08/sn,tr,nsyes Amp - Te Connectivity - 41AJ0972 - Newark, An Avnet Company
Chicago, IL, United States
.6Fhp08H,140,s,gig,08/sn,tr,nsyes Amp - Te Connectivity
41AJ0972
.6Fhp08H,140,s,gig,08/sn,tr,nsyes Amp - Te Connectivity 41AJ0972
.6FHP08H,140,S,GIG,0 8/Sn,TR,NSYes

.6FHP08H,140,S,GIG,08/Sn,TR,NSYes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-1-5353188-0 1-5353188-0 847664-1-5353188-0 A116197TR-ND 1-5353188-0 21R3424
Product Name Electronic Connector Board to Board & Mezzanine Connectors Rectangular Connectors - 1-5353188-0 Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .6Fhp08H,140,s,gig,08/sn,tr,nsyes Te Connectivity
Termination SMD/SMT
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Unlock Full Specs
to access all available technical data