TE Connectivity Board to Board & Mezzanine Connectors 1-5353183-0

Description
.6FHP04H,140,S,STD,0 8/Sn,TR,NSYes
Request a Quote Datasheet
Description
.6FHP04H,140,S,STD,0 8/Sn,TR,NSYes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1-5353183-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5353183-0
Board to Board & Mezzanine Connectors 1-5353183-0
.6FHP04H,140,S,STD,0 8/Sn,TR,NSYes

.6FHP04H,140,S,STD,08/Sn,TR,NSYes

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A116192TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A116192TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A116192TR-ND
140 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

140 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A116192CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A116192CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A116192CT-ND
140 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

140 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 1-5353183-0 - 847802-1-5353183-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-5353183-0
847802-1-5353183-0
Rectangular Connectors - 1-5353183-0 847802-1-5353183-0
Manufacturer: TE Connectivity Win Source Part Number: 847802-1-5353183-0 Series: Free Height (FH) GIGA Features: Position Connector Package: Reel - TR Family Name: 5353183 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-5353183-0-SI, 1-5353183-0-ND, A116192CT, A116192TR

Manufacturer: TE Connectivity
Win Source Part Number: 847802-1-5353183-0
Series: Free Height (FH) GIGA
Features: Position Connector
Package: Reel - TR
Family Name: 5353183
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1-5353183-0-SI, 1-5353183-0-ND, A116192CT, A116192TR

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-5353183-0
Electronic Connector 316-1-5353183-0
140 Pos 0.6mm Pitch SMT Header, 2 Rows, Gold/Tin Product overview: 1-5353183-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5353183-0 can be used for catalog matching and distributor lookup.

140 Pos 0.6mm Pitch SMT Header, 2 Rows, Gold/Tin Product overview: 1-5353183-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5353183-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.6Fhp04H,140,s,std,08/sn,tr,nsyes Amp - Te Connectivity - 17R0696 - Newark, An Avnet Company
Chicago, IL, United States
.6Fhp04H,140,s,std,08/sn,tr,nsyes Amp - Te Connectivity
17R0696
.6Fhp04H,140,s,std,08/sn,tr,nsyes Amp - Te Connectivity 17R0696
.6FHP04H,140,S,STD,0 8/SN,TR,NSYES

.6FHP04H,140,S,STD,08/SN,TR,NSYES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-5353183-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-5353183-0
CONN PLUG 140POS SMD GOLD

CONN PLUG 140POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5353183-0 A116192TR-ND 847802-1-5353183-0 316-1-5353183-0 17R0696 1-5353183-0
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 1-5353183-0 Electronic Connector .6Fhp04H,140,s,std,08/sn,tr,nsyes Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount
Unlock Full Specs
to access all available technical data