TE Connectivity Rectangular - Board to Board Connectors - 1-5353134-0 1-5353134-0

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 051402-1-5353134-0 Packaging: Reel - TR Number of Positions: 280 Pitch: 0.023" (0.60mm) Features: Board Guide, Bridged Plugs (2) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Height Above Board: 0.215" (5.46mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 051402-1-5353134-0 Packaging: Reel - TR Number of Positions: 280 Pitch: 0.023" (0.60mm) Features: Board Guide, Bridged Plugs (2) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Height Above Board: 0.215" (5.46mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - 1-5353134-0 - 051402-1-5353134-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 1-5353134-0
051402-1-5353134-0
Rectangular - Board to Board Connectors - 1-5353134-0 051402-1-5353134-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 051402-1-5353134-0 Packaging: Reel - TR Number of Positions: 280 Pitch: 0.023" (0.60mm) Features: Board Guide, Bridged Plugs (2) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Height Above Board: 0.215" (5.46mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 051402-1-5353134-0
Packaging: Reel - TR
Number of Positions: 280
Pitch: 0.023" (0.60mm)
Features: Board Guide, Bridged Plugs (2)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Height Above Board: 0.215" (5.46mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-1-5353134-0
SMD Electronic Connector 308-1-5353134-0
CONN PLUG 280POS SMD GOLD Product overview: 1-5353134-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-1-5353134-0 can be used for catalog matching and distributor lookup.

CONN PLUG 280POS SMD GOLD Product overview: 1-5353134-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-1-5353134-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-5353134-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-5353134-0
CONN PLUG 280POS SMD GOLD

CONN PLUG 280POS SMD GOLD

Supplier's Site
.6Fhp06H.280.b.std.08/sn.tr.nsyes Amp - Te Connectivity - 41AJ0966 - Newark, An Avnet Company
Chicago, IL, United States
.6Fhp06H.280.b.std.08/sn.tr.nsyes Amp - Te Connectivity
41AJ0966
.6Fhp06H.280.b.std.08/sn.tr.nsyes Amp - Te Connectivity 41AJ0966
.6FHP06H.280.B.STD.0 8/Sn.TR.NSYes

.6FHP06H.280.B.STD.08/Sn.TR.NSYes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 051402-1-5353134-0 308-1-5353134-0 1-5353134-0 41AJ0966
Product Name Rectangular - Board to Board Connectors - 1-5353134-0 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .6Fhp06H.280.b.std.08/sn.tr.nsyes Amp - Te Connectivity
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details