TE Connectivity Hard Metric Backplane Connectors 1-5352272-1

Description
Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 5.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.8 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 50 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 5.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.8 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 50 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 1-5352272-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
1-5352272-1
Hard Metric Backplane Connectors 1-5352272-1
Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 5.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.8 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 50 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 25
  • Number of Positions : 125
  • Number of Rows : 5
  • Number of Signal Positions : 125
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length (MM) : 5.2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length (MM) : 3.8
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Backplane Module Length (MM) : 50

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Gray
  • Housing Material : Polyester - GF

Industry Standards


  • AdvancedTCA Specified Product : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - Hard Metric, Standard - 1-5352272-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
1-5352272-1
Backplane Connectors - Hard Metric, Standard 1-5352272-1
CONN HEADER 125POS 2MM PRESS-FIT

CONN HEADER 125POS 2MM PRESS-FIT

Supplier's Site Datasheet
Z-Pack/b Ramh.125P Te Connectivity - 21R3417 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/b Ramh.125P Te Connectivity
21R3417
Z-Pack/b Ramh.125P Te Connectivity 21R3417
Z-PACK/B RAMH.125P

Z-PACK/B RAMH.125P

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5352272-1 1-5352272-1 21R3417
Product Name Hard Metric Backplane Connectors Backplane Connectors - Hard Metric, Standard Z-Pack/b Ramh.125P Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 24AC1391 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Headers, Male Pins - 104363-6-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers