"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
BOARD-BOARD CONNECTOR RECEPTACLE, 34WAY, 2ROW; Connector Type:Board-to-Board;
CONN RCPT 34POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26496-ND | 66F1602 | 1-534998-7 |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 34Way, 2Row; Connector Type Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | PCB Straight Thru Hole | Through Hole |
| Current Rating | 2.0 amps | 2.0 amps |