26 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 2A, 250V Product overview: 1-534998-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-534998-3 can be used for catalog matching and distributor lookup.
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 113384-1-534998-3
Packaging: Tube/Rail
Number of Positions: 26
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 2A
Mounting: Through Hole
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 150μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.265" (6.73mm)
Contact Shape: Square
Temperature Range - Operating: -65°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
CONN RCPT 26POS 0.1 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-534998-3 | A26492-ND | 113384-1-534998-3 | 1-534998-3 |
| Product Name | 2A 250V Electronic Connector | Headers, Receptacles, Female Sockets | Rectangular Connectors - 1-534998-3 | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Termination | Solder | Solder | Solder | |
| Voltage Rating | 250 volts | |||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | 2.0 amps |