TE Connectivity Standard Edge Connectors 1-534974-3

Description
Configuration Features Number of Positions : 42 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 42 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1-534974-3 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1-534974-3
Standard Edge Connectors 1-534974-3
Configuration Features Number of Positions : 42 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 42
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyphenylene Sulfide (PPS)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Headers, Receptacles, Female Sockets - 1-534974-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1-534974-3-ND
Headers, Receptacles, Female Sockets 1-534974-3-ND
"42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Header Connector,pcb Mount,plug,42 Contacts,skt,0.1 Pitch,pc Tail Terminal,guide Slot Amp - Te Connectivity - 10H0903 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,42 Contacts,skt,0.1 Pitch,pc Tail Terminal,guide Slot Amp - Te Connectivity
10H0903
Header Connector,pcb Mount,plug,42 Contacts,skt,0.1 Pitch,pc Tail Terminal,guide Slot Amp - Te Connectivity 10H0903
Header Connector,PCB Mount,PLUG,42 Contacts,SKT,0.1 Pitch,PC TAIL Terminal,GUIDE SLOT

Header Connector,PCB Mount,PLUG,42 Contacts,SKT,0.1 Pitch,PC TAIL Terminal,GUIDE SLOT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-534974-3 1-534974-3-ND 10H0903
Product Name Standard Edge Connectors Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,42 Contacts,skt,0.1 Pitch,pc Tail Terminal,guide Slot Amp - Te Connectivity
Connector Type Board to Board Connector Header Connector; Receptacle
Unlock Full Specs
to access all available technical data