"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
20 Pos 2.54mm Socket Header, Straight, Thru-Hole, 2A, Gold Product overview: 1-534237-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-534237-8 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332099-1-534237-8
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 20
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Standard Package: 11
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.340" (8.64mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: -650-1027-01-SI-ND,A
Base Product Number: 534237
RoHS Status: RoHS non-compliant
CONN RCPT 20POS 0.1 GOLD PCB
20 MODII VRT SR CE 100/115
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26428-ND | 316-1-534237-8 | 1332099-1-534237-8 | 1-534237-8 | 88M9590 |
| Product Name | Headers, Receptacles, Female Sockets | 2A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 20 Modii Vrt Sr Ce 100/115 Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | 2.0 amps | |
| Number of Contacts | 20 # |