"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
30 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 2A, 250V Product overview: 1-534206-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-534206-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079883-1-534206-5
Packaging: Bulk
Number of Positions: 30
Pitch: 2.54 mm
Color: Black
Connector Type: Connector, Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 2 A
Number of Contacts: 30
Gender: Female
Length: 38.1 mm
Housing Material: Polyester
Approvals: CSA
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Operating Supply Voltage: 333 V
Contact Finish Thickness - Mating: 762 nm
Contact Resistance: 12 mΩ
Contact Current Rating: 2 A
Height: 5.03 mm
Plating: Gold
Categories: Rectangular - Board to Board Connectors
Contact Shape: Square
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): SMH-115-02-G-D-02; 6-534236-5; 6-534267-2; 0015921030; 68683-315LF; SSW-115-01-S-D; 1-534998-51-534206-5
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5.03 mm
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Pitch: 2.54 mm
Lead Length: 2.92 mm
ELV: Non-Compliant
Flammability Rating: UL94 V-0
PCB Mounting Orientation: Vertical
Sealable: No
Contact Style: Socket
PCB Mount Retention: Without
Tail Length: 2.92 mm
PCB Thickness: 1.57 mm
Stackable: Yes
High Temperature Compatible: No
BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa
30 MODII VRT DR CE 100/115 ROHS COMPLIANT: NO
CONN RCPT 30POS 0.1 GOLD PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26464-ND | 316-1-534206-5 | 1079883-1-534206-5 | 66F2860 | 84AC3351 | 1-534206-5 |
| Product Name | Headers, Receptacles, Female Sockets | 2A 250V Electronic Connector | Rectangular - Board to Board Connectors - 1-534206-5 | Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity | 30 Modii Vrt Dr Ce 100/115 Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole Mount | Through Hole | ||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | 2.0 amps | ||
| Number of Contacts | 30 # |