"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 28POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR RECEPTACLE, 28WAY, 2ROW; Connector Type:Board-to-Board;
28 MODII VRT DR CE 100/115
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26463-ND | 1-534206-4 | 90B5997 | 41AJ0955 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 28Way, 2Row; Connector Type Amp - Te Connectivity | 28 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | PCB Straight Thru Hole | |
| Current Rating | 2.0 amps | 2.0 amps |