TE Connectivity Headers, Receptacles, Female Sockets 1-534206-3

Description
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A26462-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A26462-ND
Headers, Receptacles, Female Sockets A26462-ND
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 26Way, 2Row; Connector Type Amp - Te Connectivity - 95F1753 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 26Way, 2Row; Connector Type Amp - Te Connectivity
95F1753
Board-Board Connector Receptacle, 26Way, 2Row; Connector Type Amp - Te Connectivity 95F1753
BOARD-BOARD CONNECTOR RECEPTACLE, 26WAY, 2ROW; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE, 26WAY, 2ROW; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site
26 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity - 41AJ0954 - Newark, An Avnet Company
Chicago, IL, United States
26 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity
41AJ0954
26 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity 41AJ0954
26 MODII VRT DR CE 100/115

26 MODII VRT DR CE 100/115

Supplier's Site
Receptacle Assembly; 26; Dual; 2; 750; 12 Milliohms; Glass-Filled Polyester - 70085405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle Assembly; 26; Dual; 2; 750; 12 Milliohms; Glass-Filled Polyester
70085405
Receptacle Assembly; 26; Dual; 2; 750; 12 Milliohms; Glass-Filled Polyester 70085405
Crimp Contact, 24 to 20 AWG Wire Range, 250 VAC Voltage Rating, 3 A Contact Current AMP brand Dual number of rows Phosphor bronze housing material Glass filled polyester housing material. 5000 Megohms insulation resistance.

Crimp Contact, 24 to 20 AWG Wire Range, 250 VAC Voltage Rating, 3 A Contact Current

  • AMP brand
  • Dual number of rows
  • Phosphor bronze housing material
    Glass filled polyester housing material. 5000 Megohms insulation resistance.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26462-ND 95F1753 41AJ0954 70085405
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 26Way, 2Row; Connector Type Amp - Te Connectivity 26 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity Receptacle Assembly; 26; Dual; 2; 750; 12 Milliohms; Glass-Filled Polyester
Connector Type Header Connector; Receptacle Board to Board Connector
Mounting Through Hole PCB Straight Thru Hole
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PwrBlade ® - 51915-117LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50020-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details