TE Connectivity Connector, Board-To-Board, Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity 1-534206-0.

Description
CONNECTOR, BOARD-TO-BOARD, RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet
Description
CONNECTOR, BOARD-TO-BOARD, RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Board-To-Board, Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity - 28AC6479 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Board-To-Board, Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity
28AC6479
Connector, Board-To-Board, Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity 28AC6479
CONNECTOR, BOARD-TO-BOARD, RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

CONNECTOR, BOARD-TO-BOARD, RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6479
Product Name Connector, Board-To-Board, Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details