TE ConnectivityPCB Headers & Receptacles1-533939-0
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 300 Number of Rows : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Receptacle Contact Underplating Material : Nickel
Dimensions Connector Height : 10.99 MM [.432 INCH ] Connector Length : 209.5 MM [8.24 INCH ] Connector Width : 20.93 MM [.824 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic Mating Entry Location : Side
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.04 MM [.12 INCH ]
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 300 Number of Rows : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Receptacle Contact Underplating Material : Nickel
Dimensions Connector Height : 10.99 MM [.432 INCH ] Connector Length : 209.5 MM [8.24 INCH ] Connector Width : 20.93 MM [.824 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic Mating Entry Location : Side
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.04 MM [.12 INCH ]
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 300 Number of Rows : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Receptacle Contact Underplating Material : Nickel
Dimensions Connector Height : 10.99 MM [.432 INCH ] Connector Length : 209.5 MM [8.24 INCH ] Connector Width : 20.93 MM [.824 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic Mating Entry Location : Side
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.04 MM [.12 INCH ]
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Number of Positions : 300
Number of Rows : 4
PCB Mount Orientation : Right Angle
Contact Features
Contact Base Material : Beryllium Copper
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Gold (Au)
Contact Shape & Form : Rectangular
Contact Type : Receptacle
Contact Underplating Material : Nickel
Dimensions
Connector Height : 10.99 MM [.432 INCH ]
Connector Length : 209.5 MM [8.24 INCH ]
Connector Width : 20.93 MM [.824 INCH ]
Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : Thermoplastic
Mating Entry Location : Side
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
PCB Mount Alignment : Without
PCB Mount Retention : With
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Method : Tube
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Receptacle
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Termination Post & Tail Length : 3.04 MM [.12 INCH ]
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]