TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-532828-1

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Dimensions Product Length : 30.35 MM  [1.195 INCH ] Thread Length : 12.07 MM  [.475 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Dimensions Product Length : 30.35 MM  [1.195 INCH ] Thread Length : 12.07 MM  [.475 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-532828-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-532828-1
Connector Hardware, Mounts, Locks & Retainers 1-532828-1
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Dimensions Product Length : 30.35 MM  [1.195 INCH ] Thread Length : 12.07 MM  [.475 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Gold

Dimensions


  • Product Length : 30.35 MM  [1.195 INCH ]
  • Thread Length : 12.07 MM  [.475 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1-532828-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-532828-1
Modular Connectors / Ethernet Connectors 1-532828-1
HDI STATIC CHRGE GDE PIN PLTD

HDI STATIC CHRGE GDE PIN PLTD

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-532828-1
Modular Connectors / Ethernet Connectors 1-532828-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Hdi Static Chrge Gde Pin Pltd Rohs Compliant Amp - Te Connectivity - 10H0795 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Static Chrge Gde Pin Pltd Rohs Compliant Amp - Te Connectivity
10H0795
Hdi Static Chrge Gde Pin Pltd Rohs Compliant Amp - Te Connectivity 10H0795
HDI STATIC CHRGE GDE PIN PLTD ROHS COMPLIANT: YES

HDI STATIC CHRGE GDE PIN PLTD ROHS COMPLIANT: YES

Supplier's Site
Hdi Static Chrge Gde Pin Pltd Amp - Te Connectivity - 41AJ0950 - Newark, An Avnet Company
Chicago, IL, United States
Hdi Static Chrge Gde Pin Pltd Amp - Te Connectivity
41AJ0950
Hdi Static Chrge Gde Pin Pltd Amp - Te Connectivity 41AJ0950
HDI STATIC CHRGE GDE PIN PLTD

HDI STATIC CHRGE GDE PIN PLTD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-532828-1 1-532828-1 10H0795
Product Name Connector Hardware, Mounts, Locks & Retainers Modular Connectors / Ethernet Connectors Hdi Static Chrge Gde Pin Pltd Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular/Ethernet Connector (RJ45, RJ11) Jacks - A117169-ND - DigiKey
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Mounting Board Edge; Panel Mount; Through Hole
View Details
RJ45 Connectors - 1734795-5 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers