TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-531840-7

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 110 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height (INCH) : .55 Connector Length (INCH) : 6.355 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .018 - .032 Wire Size (AWG) : 32 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 900 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 98 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 110 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height (INCH) : .55 Connector Length (INCH) : 6.355 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .018 - .032 Wire Size (AWG) : 32 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 900 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 98 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-531840-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-531840-7
Rectangular Wire & Cable Connectors & Housings 1-531840-7
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 110 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height (INCH) : .55 Connector Length (INCH) : 6.355 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .018 - .032 Wire Size (AWG) : 32 - 28 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 900 Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Retention : With Mating Retention Type : Locking Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 98 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 110
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height (INCH) : .55
  • Connector Length (INCH) : 6.355
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .018 - .032
  • Wire Size (AWG) : 32 - 28

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 900
  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Locking
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 98

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Box Rcpt Hsg 110 Pos 100 Cl Amp - Te Connectivity - 34T4589 - Newark, An Avnet Company
Chicago, IL, United States
Box Rcpt Hsg 110 Pos 100 Cl Amp - Te Connectivity
34T4589
Box Rcpt Hsg 110 Pos 100 Cl Amp - Te Connectivity 34T4589
BOX RCPT HSG 110 POS 100 CL

BOX RCPT HSG 110 POS 100 CL

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-531840-7 34T4589
Product Name Rectangular Wire & Cable Connectors & Housings Box Rcpt Hsg 110 Pos 100 Cl Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28493-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A28759-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers