.6FHR12H,160,S,GIG,0
Board to Board & Mezzanine Connectors
160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
160 Pos 0.6mm Pitch Female Header, Straight, SMD, Board-to-Board Product overview: 1-5316318-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5316318-1 can be used for catalog matching and distributor lookup.
CONN RCPT 160POS SMD GOLD
.6FHR12H,160,S,GIG,0
.6FHR12H,160,S,GIG,0
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-5316318-1 | A141444-ND | 316-1-5316318-1 | 1-5316318-1 | 17R0679 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | .6Fhr12H,160,s,gig,08/sn,ht,seyes Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | ||||
| Contact Pitch | 0.6096 mm (0.0240 inch) |