TE Connectivity PCB Headers & Receptacles 1-5316316-0

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 140 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .2 MICM  [7.874 MICIN ] Contact Type : Pin Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .3 MM  [.012 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 8 MM  [.314 INCH ] Stack Height : 16 MM , 8 MM  [.63 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 200 Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 30 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Grounding Contact, Grounding Plate PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .2 MM  [.008 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 140 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .2 MICM  [7.874 MICIN ] Contact Type : Pin Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .3 MM  [.012 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 8 MM  [.314 INCH ] Stack Height : 16 MM , 8 MM  [.63 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 200 Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 30 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Grounding Contact, Grounding Plate PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .2 MM  [.008 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-5316316-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-5316316-0
PCB Headers & Receptacles 1-5316316-0
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 140 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .2 MICM  [7.874 MICIN ] Contact Type : Pin Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .3 MM  [.012 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 8 MM  [.314 INCH ] Stack Height : 16 MM , 8 MM  [.63 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 200 Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 30 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Grounding Contact, Grounding Plate PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .2 MM  [.008 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 140
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .2 MICM  [7.874 MICIN ]
  • Contact Type : Pin
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : .3 MM  [.012 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Connector Height : 8 MM  [.314 INCH ]
  • Stack Height : 16 MM , 8 MM  [.63 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 200
  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 30
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Contact, Grounding Plate
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Square Termination Post & Tail Dimension : .2 MM  [.008 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-5316316-0
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 50 volts
Current Rating 0.5000 amps
Dielectric Withstanding Voltage 0.2000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103240-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102159-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102681-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details