TE Connectivity Rectangular Connectors - 1-530780-3 1-530780-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 924920-1-530780-3 Series: Military, MIL-DTL-55302, Box Features: 140 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: 530780 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 1-530780-3-MIL, M55302/27-221-MIL, M55302/27-221
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 924920-1-530780-3 Series: Military, MIL-DTL-55302, Box Features: 140 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: 530780 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 1-530780-3-MIL, M55302/27-221-MIL, M55302/27-221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-530780-3 - 924920-1-530780-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-530780-3
924920-1-530780-3
Rectangular Connectors - 1-530780-3 924920-1-530780-3
Manufacturer: TE Connectivity Win Source Part Number: 924920-1-530780-3 Series: Military, MIL-DTL-55302, Box Features: 140 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: 530780 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 1-530780-3-MIL, M55302/27-221-MIL, M55302/27-221

Manufacturer: TE Connectivity
Win Source Part Number: 924920-1-530780-3
Series: Military, MIL-DTL-55302, Box
Features: 140 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Family Name: 530780
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 1-530780-3-MIL, M55302/27-221-MIL, M55302/27-221

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-530780-3
Electronic Connector 340-1-530780-3
Rectangular MIL Spec Connectors 2 ROW BOX RECP 140 POS 100 C/L Product overview: 1-530780-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-530780-3 can be used for catalog matching and distributor lookup.

Rectangular MIL Spec Connectors 2 ROW BOX RECP 140 POS 100 C/L Product overview: 1-530780-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-530780-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2 Row Box Recp 140 Pos 100 C/l Rohs Compliant Amp - Te Connectivity - 10H0655 - Newark, An Avnet Company
Chicago, IL, United States
2 Row Box Recp 140 Pos 100 C/l Rohs Compliant Amp - Te Connectivity
10H0655
2 Row Box Recp 140 Pos 100 C/l Rohs Compliant Amp - Te Connectivity 10H0655
2 ROW BOX RECP 140 POS 100 C/L ROHS COMPLIANT: YES

2 ROW BOX RECP 140 POS 100 C/L ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1-530780-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1-530780-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1-530780-3
CONN RCPT 140POS 0.1 GOLD PCB

CONN RCPT 140POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 924920-1-530780-3 340-1-530780-3 10H0655 1-530780-3
Product Name Rectangular Connectors - 1-530780-3 Electronic Connector 2 Row Box Recp 140 Pos 100 C/l Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 407-100751-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination PCB
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details