Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Socket Mating Square Post Dimension : .46 MM [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions Connector Height : 5.46 MM [.215 INCH ] PCB Thickness (Recommended) : .05 - .07 MM [.054 - .07 INCH ] Row-to-Row Spacing : 3.81 MM [.15 INCH ] Stack Height : 15.24 MM [.6 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Color : Gray Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : None Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 6
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .46 MM [.018 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.83 MM , 3.56 MM [.14 INCH , .19 INCH ]
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
- Number of Positions : 20
- Number of Rows : 2
- PCB Mount Orientation : Vertical
- Stackable : No
Contact Features
- Contact Base Material : Beryllium Copper
- Contact Current Rating (Max) (AMP) : 1.5
- Contact Layout : Staggered
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Type : Socket
- Mating Square Post Dimension : .46 MM [.018 INCH ]
- PCB Contact Termination Area Plating Material : Tin-Lead
Dimensions
- Connector Height : 5.46 MM [.215 INCH ]
- PCB Thickness (Recommended) : .05 - .07 MM [.054 - .07 INCH ]
- Row-to-Row Spacing : 3.81 MM [.15 INCH ]
- Stack Height : 15.24 MM [.6 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 600
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
- Housing Color : Gray
- Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- PCB Mount Alignment : With
- PCB Mount Retention : Without
Operation/Application
- Assembly Process Feature : None
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 6
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Assembly Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
- Rectangular Termination Post & Tail Width : .46 MM [.018 INCH ]
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 4.83 MM , 3.56 MM [.14 INCH , .19 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]