TE Connectivity D-Shaped Connectors 1-5229912-1

Description
Body Features Connector Profile : Standard Cover Material : Polyphenylene Oxide, Polyethylene Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Cover Material : Polyphenylene Oxide, Polyethylene Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-5229912-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-5229912-1
D-Shaped Connectors 1-5229912-1
Body Features Connector Profile : Standard Cover Material : Polyphenylene Oxide, Polyethylene Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Cover Material : Polyphenylene Oxide, Polyethylene

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5, 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ]
  • Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ]
  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 26 - 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Thread Size : 4-40 UNC 2B

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable, Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A33615-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33615-ND
Centronics Connectors A33615-ND
50 Position Plug Connector Free Hanging (In-Line), Right Angle IDC

50 Position Plug Connector Free Hanging (In-Line), Right Angle IDC

Buy Now Datasheet
I/O Connectors - 1-5229912-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-5229912-1
I/O Connectors 1-5229912-1
KIT, PLUG, 50 POS, B SLOT

KIT, PLUG, 50 POS, B SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1-5229912-1
I/O Connectors 1-5229912-1
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
Electronic Connector
443-1-5229912-1
Electronic Connector 443-1-5229912-1
50 Pos IEEE 488 RA IDC Connector, Shielded, Gold Copper Alloy Product overview: 1-5229912-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1-5229912-1 can be used for catalog matching and distributor lookup.

50 Pos IEEE 488 RA IDC Connector, Shielded, Gold Copper Alloy Product overview: 1-5229912-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1-5229912-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Kit, Plug, 50 Pos, B Slot Amp - Te Connectivity - 41AJ0931 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Plug, 50 Pos, B Slot Amp - Te Connectivity
41AJ0931
Kit, Plug, 50 Pos, B Slot Amp - Te Connectivity 41AJ0931
KIT, PLUG, 50 POS, B SLOT

KIT, PLUG, 50 POS, B SLOT

Supplier's Site
CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG; with Dust Cover - 70084216 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG; with Dust Cover
70084216
CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG; with Dust Cover 70084216
CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG; with Dust Cover

CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG; with Dust Cover

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5229912-1 A33615-ND 1-5229912-1 443-1-5229912-1 41AJ0931 70084216
Product Name D-Shaped Connectors Centronics Connectors I/O Connectors Electronic Connector Kit, Plug, 50 Pos, B Slot Amp - Te Connectivity CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG; with Dust Cover
Connector Type Wire to Board Connector Centronics Connector
Termination Insulation Displacement (IDC) IDC Screw
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Current Rating 0.5 to 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3256-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Voltage Rating 30 volts
View Details
2 suppliers
IDC D-Sub Connectors - 553603-1 - TE Connectivity
Specs
Connector Type D-Sub Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
4 suppliers