RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG174, RG188; CONTACT MATERIAL:BRASS; FREQUENCY MAX:4GHZ ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 28AC6477 |
| Product Name | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity |
| Connector Type | BNC |